Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 200mW Surface Mount SOT-363
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 200mW Surface Mount SOT-363
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 200mW Surface Mount SOT-363
TRANS PREBIAS NPN/PNP SOT363 Product overview: DCX143ZU-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DCX143ZU-7-F can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 752874-DCX143ZU-7-F
Packaging: Reel
Mounting Style: SMD
Transistor Type: 1 NPN, 1 PNP - Pre-Biased (Dual)
Frequency - Transition: 250MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-363
Manufacturer Package: 6-TSSOP, SC-88, SOT-363
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Current - Collector Cutoff (Maximum): 500nA
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 300mV at 250μA, 5mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 80 at 10mA, 5V
Maximum Power: 200mW
Resistor - Base (R1): 4.7kOhms
Resistor - Emitter Base (R2): 47kOhms
TRANS PREBIAS NPN/PNP SOT363
RF TRANSISTOR, 50V, 0.1A, SOT-363 ROHS COMPLIANT: YES
TRANS PREBIAS NPN/PNP SOT363
TRANS PREBIAS NPN/PNP SOT363
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | DCX143ZU-7-FDITR-ND | 293-DCX143ZU-7-F | 752874-DCX143ZU-7-F | DCX143ZU-7-F | 28AK8014 | 233-DCX143ZU-7-F | DCX143ZU-7-F |
| Product Name | Bipolar Transistor Arrays, Pre-Biased | Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DCX143ZU-7-F | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Rf Transistor, 50V, 0.1A, Sot-363 Rohs Compliant Diodes Inc. | TRANS PREBIAS NPN/PNP SOT363 | Bipolar Transistor Arrays, Pre-Biased |
| Polarity | NPN; PNP | NPN; PNP | NPN; PNP | NPN; PNP | 1 NPN, 1 PNP - Pre-Biased (Dual); NPN; PNP | ||
| Package Type | 6-TSSOP, SC-88, SOT-363 | Tape & Reel (TR) | SOT3 | AEC-Q101 | TO-3; SOT3 | 6-TSSOP, SC-88, SOT-363 | |
| Transistor Grade / Operating Range | Automotive | ||||||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps |