DIODES Incorporated 150MW Bipolar Transistor DDTC115TE-7

Description
TRANS PREBIAS NPN 150MW SOT523 Product overview: DDTC115TE-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MW. Search-friendly keywords include transistor, BJT, switching, amplification, 150MW, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DDTC115TE-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PREBIAS NPN 150MW SOT523 Product overview: DDTC115TE-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MW. Search-friendly keywords include transistor, BJT, switching, amplification, 150MW, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DDTC115TE-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150MW Bipolar Transistor
292-DDTC115TE-7
150MW Bipolar Transistor 292-DDTC115TE-7
TRANS PREBIAS NPN 150MW SOT523 Product overview: DDTC115TE-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MW. Search-friendly keywords include transistor, BJT, switching, amplification, 150MW, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DDTC115TE-7 can be used for catalog matching and distributor lookup.

TRANS PREBIAS NPN 150MW SOT523 Product overview: DDTC115TE-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MW. Search-friendly keywords include transistor, BJT, switching, amplification, 150MW, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DDTC115TE-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTC115TE-7 - 000814-DDTC115TE-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTC115TE-7
000814-DDTC115TE-7
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTC115TE-7 000814-DDTC115TE-7
Manufacturer: Diodes Incorporated Win Source Part Number: 000814-DDTC115TE-7 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: NPN - Pre-Biased Resistor - Base (R1) (Ohms): 100k Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-523 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 100μA, 1mA Collector Cut-off Current(Max): 500nA (ICBO) Typical Gain (hFE) (Min): 100 @ 1mA, 5V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Diodes Incorporated
Win Source Part Number: 000814-DDTC115TE-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: NPN - Pre-Biased
Resistor - Base (R1) (Ohms): 100k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-523
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 100μA, 1mA
Collector Cut-off Current(Max): 500nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 1mA, 5V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1034-DDTC115TE-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1034-DDTC115TE-7CT-ND
Single, Pre-Biased Bipolar Transistors 1034-DDTC115TE-7CT-ND
Pre-Biased Bipolar Transistor (BJT)

Pre-Biased Bipolar Transistor (BJT)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DDTC115TE-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DDTC115TE-7
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DDTC115TE-7
TRANS PREBIAS NPN 150MW SOT523

TRANS PREBIAS NPN 150MW SOT523

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 292-DDTC115TE-7 000814-DDTC115TE-7 1034-DDTC115TE-7CT-ND DDTC115TE-7
Product Name 150MW Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTC115TE-7 Single, Pre-Biased Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Cut Tape (CT) SOT3; SOT-523
Unlock Full Specs
to access all available technical data