Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased + Diode 50V 100mA 250MHz 200mW Surface Mount SOT-23-3
TRANS PREBIAS PNP 200MW SOT23-3
TRANS PREBIAS PNP 200MW SOT23-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 981-DDTA123YCA-7-CHP | DDTA123YCA-7 |
| Product Name | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |