The DDC143XU-13 is a dual NPN pre-biased transistor in a SOT363 package, designed for surface-mount applications requiring integrated bias resistors. It features built-in R1=4.7kΩ and R2=47kΩ resistors, supporting input voltage ranges up to +20V and output currents up to 100mA. The device operates over a temperature range of -55°C to +150°C with a maximum power dissipation of 200mW and thermal resistance of 625°C/W. It is AEC-Q101 qualified, RoHS compliant, and rated UL 94 V-0 for flammability. The SOT363 package measures 2.10mm x 2.15mm x 0.95mm in body dimensions. The part is available in 10,000-unit tape-and-reel packaging.
TRANS PREBIAS 2NPN 50V SOT-363
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DDC143XU-13-ND |
| Product Name | Bipolar Transistor Arrays, Pre-Biased |
| Polarity | NPN |