DIODES Incorporated Single, Pre-Biased Bipolar Transistors DDTA125TE-7-F

Description
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount SOT-523
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount SOT-523
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single, Pre-Biased Bipolar Transistors - DDTA125TE-7-F-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DDTA125TE-7-F-ND
Single, Pre-Biased Bipolar Transistors DDTA125TE-7-F-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount SOT-523

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount SOT-523

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTA125TE-7-F - 772542-DDTA125TE-7-F - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTA125TE-7-F
772542-DDTA125TE-7-F
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTA125TE-7-F 772542-DDTA125TE-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 772542-DDTA125TE-7-F Packaging: Reel package Package: SOT-523 Mounting: SMD Power - Max: 150mW Transistor Type: PNP - Pre-Biased Frequency - Transition: 250MHz Family Name: DDTA125TE Resistor - Base (R1) (Ohms): 200k Categories: Discrete Semiconductor Products Manufacturer Package: SOT-523 Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 50V Vce Saturation (Maximum) @ Ib, Ic: 300mV @ 50μA, 500μA Current - Collector Cutoff (Maximum): 500nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 100 @ 1mA, 5V Alternative Parts (Cross-Reference): RN2132F(TPL3,F); RN2132F(TPL3); RN2132F; DTA125TUA; Introduction Date: November 14, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 772542-DDTA125TE-7-F
Packaging: Reel package
Package: SOT-523
Mounting: SMD
Power - Max: 150mW
Transistor Type: PNP - Pre-Biased
Frequency - Transition: 250MHz
Family Name: DDTA125TE
Resistor - Base (R1) (Ohms): 200k
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-523
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Vce Saturation (Maximum) @ Ib, Ic: 300mV @ 50μA, 500μA
Current - Collector Cutoff (Maximum): 500nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 100 @ 1mA, 5V
Alternative Parts (Cross-Reference): RN2132F(TPL3,F); RN2132F(TPL3); RN2132F; DTA125TUA;
Introduction Date: November 14, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DDTA125TE-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DDTA125TE-7-F
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DDTA125TE-7-F
TRANS PREBIAS PNP 50V SOT523

TRANS PREBIAS PNP 50V SOT523

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
DDTA125TE-7-F
Bipolar Transistors - Pre-Biased DDTA125TE-7-F
Bipolar Transistors - Pre-Biased 150MW 200K

Bipolar Transistors - Pre-Biased 150MW 200K

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number DDTA125TE-7-F-ND 772542-DDTA125TE-7-F DDTA125TE-7-F DDTA125TE-7-F
Product Name Single, Pre-Biased Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTA125TE-7-F Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - Pre-Biased
Polarity PNP PNP
Package Type SOT-523 SOT3
Packing Method Tape Reel; Reel package Tape Reel; Tape & Reel (TR)
IC(max) 5.00E-4 milliamps 100 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC846S/DG/B4F - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
IC(max) 100 milliamps
VCEO 65 volts
View Details
Bipolar Transistors - 7114932P - RS Components, Ltd.
Specs
Package Type SOT23; SOT-23
View Details