DIODES Incorporated Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased DDTC115ECA-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1325683-DDTC115ECA-7 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Power - Max: 200 mW Voltage - Collector Emitter Breakdown (Max): 50 V Current - Collector (Ic) (Max): 100 mA Transistor Type: NPN - Pre-Biased Vce Saturation (Max) @ Ib, Ic: 300mV @ 250µA, 5mA Current - Collector Cutoff (Max): 500nA DC Current Gain (hFE) (Min) @ Ic, Vce: 82 @ 5mA, 5V Frequency - Transition: 250 MHz Supplier Device Package: SOT-23-3 Case / Package: TO-236-3, SC-59, SOT-23-3 ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) Resistor - Base (R1): 100 kOhms Resistor - Emitter Base (R2): 100 kOhms REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: DDTC115ECA7,DDTC115E CADITR,DDTC115ECADIC T Base Product Number: DDTC115 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1325683-DDTC115ECA-7 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Power - Max: 200 mW Voltage - Collector Emitter Breakdown (Max): 50 V Current - Collector (Ic) (Max): 100 mA Transistor Type: NPN - Pre-Biased Vce Saturation (Max) @ Ib, Ic: 300mV @ 250µA, 5mA Current - Collector Cutoff (Max): 500nA DC Current Gain (hFE) (Min) @ Ic, Vce: 82 @ 5mA, 5V Frequency - Transition: 250 MHz Supplier Device Package: SOT-23-3 Case / Package: TO-236-3, SC-59, SOT-23-3 ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) Resistor - Base (R1): 100 kOhms Resistor - Emitter Base (R2): 100 kOhms REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: DDTC115ECA7,DDTC115E CADITR,DDTC115ECADIC T Base Product Number: DDTC115 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased - 1325683-DDTC115ECA-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased
1325683-DDTC115ECA-7
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased 1325683-DDTC115ECA-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1325683-DDTC115ECA-7 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Power - Max: 200 mW Voltage - Collector Emitter Breakdown (Max): 50 V Current - Collector (Ic) (Max): 100 mA Transistor Type: NPN - Pre-Biased Vce Saturation (Max) @ Ib, Ic: 300mV @ 250µA, 5mA Current - Collector Cutoff (Max): 500nA DC Current Gain (hFE) (Min) @ Ic, Vce: 82 @ 5mA, 5V Frequency - Transition: 250 MHz Supplier Device Package: SOT-23-3 Case / Package: TO-236-3, SC-59, SOT-23-3 ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) Resistor - Base (R1): 100 kOhms Resistor - Emitter Base (R2): 100 kOhms REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: DDTC115ECA7,DDTC115E CADITR,DDTC115ECADIC T Base Product Number: DDTC115 RoHS Status: RoHS non-compliant

Manufacturer: Diodes Incorporated
Win Source Part Number: 1325683-DDTC115ECA-7
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Power - Max: 200 mW
Voltage - Collector Emitter Breakdown (Max): 50 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: NPN - Pre-Biased
Vce Saturation (Max) @ Ib, Ic: 300mV @ 250µA, 5mA
Current - Collector Cutoff (Max): 500nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 82 @ 5mA, 5V
Frequency - Transition: 250 MHz
Supplier Device Package: SOT-23-3
Case / Package: TO-236-3, SC-59, SOT-23-3
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
Resistor - Base (R1): 100 kOhms
Resistor - Emitter Base (R2): 100 kOhms
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: DDTC115ECA7,DDTC115ECADITR,DDTC115ECADICT
Base Product Number: DDTC115
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DDTC115ECADITR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DDTC115ECADITR-ND
Single, Pre-Biased Bipolar Transistors DDTC115ECADITR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SOT-23-3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
50V SOT23 Bipolar Transistor
292-DDTC115ECA-7
50V SOT23 Bipolar Transistor 292-DDTC115ECA-7
TRANS PREBIAS NPN 50V SOT23-3 Product overview: DDTC115ECA-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, SOT23, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DDTC115ECA-7 can be used for catalog matching and distributor lookup.

TRANS PREBIAS NPN 50V SOT23-3 Product overview: DDTC115ECA-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, SOT23, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DDTC115ECA-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DDTC115ECA-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DDTC115ECA-7
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DDTC115ECA-7
TRANS PREBIAS NPN 50V SOT23-3

TRANS PREBIAS NPN 50V SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1325683-DDTC115ECA-7 DDTC115ECADITR-ND 292-DDTC115ECA-7 DDTC115ECA-7
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Single, Pre-Biased Bipolar Transistors 50V SOT23 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type SOT3; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR)
Packing Method Tape Reel; Reel - TR Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT)
IC(max) 100 milliamps 100 milliamps
Unlock Full Specs
to access all available technical data