Manufacturer: Diodes Incorporated
Win Source Part Number: 013965-DDTC124TUA-7-
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: NPN - Pre-Biased
Resistor - Base (R1) (Ohms): 22k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-323
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 500μA, 5mA
Collector Cut-off Current(Max): 500nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 1mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
TRANS PREBIAS NPN 50V SOT323
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SOT-323
TRANS PREBIAS NPN 50V SOT323
TRANS PREBIAS NPN 50V SOT323 Product overview: DDTC124TUA-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DDTC124TUA-7-F can be used for catalog matching and distributor lookup.
TRANS PREBIAS NPN 50V SOT323
Bipolar Transistors - Pre-Biased 200MW 22K
TRANS PREBIAS NPN 200MW SOT323
TRANS PREBIAS NPN 200MW SOT323
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 013965-DDTC124TUA-7-F | 31-DDTC124TUA-7-FDKR-ND | 292-DDTC124TUA-7-F | DDTC124TUA-7-F | DDTC124TUA-7-F | 233-DDTC124TUA-7-F | DDTC124TUA-7-F |
| Product Name | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTC124TUA-7-F | Single, Pre-Biased Bipolar Transistors | 50V Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - Pre-Biased | TRANS PREBIAS NPN 200MW SOT323 | Single, Pre-Biased Bipolar Transistors |
| Polarity | NPN; NPN - Pre-Biased | NPN | NPN | NPN; NPN | NPN - Pre-Biased; NPN | ||
| Package Type | SOT3; SOT323; SOT-323 | SOT323; SC-70, SOT-323 | Tape & Reel (TR) | SOT323; SC-70, SOT-323 | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Cut Tape (CT),Digi-ReelR,Digi-ReelR | |||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | ||||
| VCEO | 50 volts | 50 volts | 50 volts |