The DDTC114EUA is a pre-biased NPN transistor array in a SOT-323 package, measuring 2.20 mm maximum length, 1.35 mm maximum width, and 0.65 mm typical lead pitch. It operates with a maximum supply voltage of 50 V, output current of 500 mA, and power dissipation of 200 mW. The junction temperature range is -55°C to +150°C. The device is RoHS compliant, halogen-free, meets UL 94 V-0 flammability rating, and has moisture sensitivity level 1. Thermal resistance is 625 °C/W. The DC current gain ranges from 56 minimum, with input resistance of 7 to 13 kΩ. Transition frequency is 160 MHz. The packaging format for the -TP variant is tape and reel, 3,000 pieces per reel.
TRANS PREBIAS NPN 50V SOT-323
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-DDTC114EUA-TPTR-ND |
| Product Name | Bipolar Transistor Arrays, Pre-Biased |
| Polarity | NPN |