The DDTA123EUA is a single pre-biased bipolar transistor in an SOT-323 package, measuring 2.20 mm × 1.35 mm × 2.45 mm. It operates with a maximum supply voltage of -50 V, output current of -500 mA, and power dissipation of 200 mW. The junction temperature range is -55°C to +150°C, with thermal resistance of 625 °C/W. The device meets UL 94 V-0 flammability rating, is RoHS compliant, and is halogen-free. The DC current gain ranges from 50 to infinity, with input resistance of 1.54 to 2.86 kΩ. Transition frequency is 200 MHz. The device is moisture sensitive level 1.
TRANSISTORS,SOT-323
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-DDTA123EUA-TPTR-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | PNP |