DIODES Incorporated Bipolar Transistor Arrays, Pre-Biased DDC124EUQ-7-F

Description
TRANS PREBIAS 2NPN 50V SOT-363
Request a Quote Datasheet
Description
TRANS PREBIAS 2NPN 50V SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays, Pre-Biased - 31-DDC124EUQ-7-FTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
31-DDC124EUQ-7-FTR-ND
Bipolar Transistor Arrays, Pre-Biased 31-DDC124EUQ-7-FTR-ND
TRANS PREBIAS 2NPN 50V SOT-363

TRANS PREBIAS 2NPN 50V SOT-363

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DDC124EUQ-7-F - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DDC124EUQ-7-F
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DDC124EUQ-7-F
PREBIAS TRANSISTOR SOT363 T&R 3K

PREBIAS TRANSISTOR SOT363 T&R 3K

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Transistors Bipolar RF Transistors
Product Number 31-DDC124EUQ-7-FTR-ND DDC124EUQ-7-F
Product Name Bipolar Transistor Arrays, Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Package Type 6-TSSOP, SC-88, SOT-363 AEC-Q101
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data

Similar Products

5 - 300 MHz, 35 dB, 12 V, Si BJT Reverse MCM - QPA5368 - Qorvo
Specs
Transistor Technology / Material Silicon
Package Type SMD / 20 pin
Power Gain 35.6 dB
View Details
Single, Pre-Biased Bipolar Transistors - BCR523E6327HTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
7 suppliers
Bipolar Transistors - 1219573 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details