Manufacturer: Diodes Incorporated
Win Source Part Number: 1032734-DDA143TU-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: 2 PNP - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 4.7k
Categories: Discrete Semiconductor Products
Case / Package: SOT-363
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 250μA, 2.5mA
Typical Gain (hFE) (Min): 100 @ 1mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 200mW Surface Mount SOT-363
TRANS PREBIAS 2PNP 50V SOT-363
TRANS 2PNP PREBIAS 0.2W SOT363 Product overview: DDA143TU-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.2W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DDA143TU-7 can be used for catalog matching and distributor lookup.
TRANS 2PNP PREBIAS 0.2W SOT363
TRANS 2PNP PREBIAS 0.2W SOT363
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 1032734-DDA143TU-7 | 981-DDA143TU-7-CHP | 293-DDA143TU-7 | DDA143TU-7 | 233-DDA143TU-7 |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DDA143TU-7 | Bipolar Transistor Arrays, Pre-Biased | 0.2W Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | TRANS 2PNP PREBIAS 0.2W SOT363 |
| Polarity | PNP; 2 PNP - Pre-Biased (Dual) | PNP | PNP; PNP | ||
| Package Type | SOT3; SOT-363 | 6-TSSOP, SC-88, SOT-363 | Tape & Reel (TR) | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |