Manufacturer: Diodes Incorporated
Win Source Part Number: 1166994-DDTC114YCA-7
Manufacturer Homepage: www.diodes.com
Alternative Parts (Cross-Reference): PDTC114YT; FA1A4P-T1B-A; DDTC114YKA-7-F;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
TRANS PREBIAS NPN 50V SOT23-3 Product overview: DDTC114YCA-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, SOT23, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DDTC114YCA-7 can be used for catalog matching and distributor lookup.
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SOT-23-3
TRANS PREBIAS NPN 50V SOT23-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1166994-DDTC114YCA-7 | 292-DDTC114YCA-7 | DDTC114YCADITR-ND | DDTC114YCA-7 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTC114YCA-7 | 50V SOT23 Bipolar Transistor | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT3; SOT23 | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 |