Manufacturer: Diodes Incorporated
Win Source Part Number: 013916-DDC114YH-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: 2 NPN - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 10k
Resistor - Emitter Base (R2) (Ohms): 47k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-563
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 250μA, 5mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 68 @ 10mA, 5V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
TRANS 2NPN PREBIAS 0.15W SOT563 Product overview: DDC114YH-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.15W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DDC114YH-7 can be used for catalog matching and distributor lookup.
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount SOT-563
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount SOT-563
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount SOT-563
TRANS 2NPN PREBIAS 0.15W SOT563
TRANS 2NPN PREBIAS 0.15W SOT563
RF TRANSISTOR, 50V, 0.1A, SOT-563 ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | 013916-DDC114YH-7 | 293-DDC114YH-7 | DDC114YH-7DITR-ND | DDC114YH-7 | DDC114YH-7 | 28AK8027 |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DDC114YH-7 | 0.15W Bipolar Transistor | Bipolar Transistor Arrays, Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor Arrays, Pre-Biased | Rf Transistor, 50V, 0.1A, Sot-563 Rohs Compliant Diodes Inc. |
| Polarity | NPN; 2 NPN - Pre-Biased (Dual) | NPN | NPN | 2 NPN - Pre-Biased (Dual); NPN | ||
| Package Type | SOT3; SOT-563 | Tape & Reel (TR) | SOT-563, SOT-666 | SOT-563, SOT-666 | TO-3 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | |||
| VCEO | 50 volts | 50 volts | 50 volts |