TRANS PREBIAS PNP 50V 0.2A 3DFN Product overview: DDTA144ELP-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.2A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DDTA144ELP-7 can be used for catalog matching and distributor lookup.
Pre-Biased Bipolar Transistor (BJT)
Manufacturer: Diodes Incorporated
Win Source Part Number: 1035549-DDTA144ELP-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: PNP - Pre-Biased
Resistor - Base (R1) (Ohms): 47k
Resistor - Emitter Base (R2) (Ohms): 47k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 3-DFN1006 (1.0x0.6)
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 800mV @ 1mA, 40mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 100 @ 100mA, 5V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Bipolar Transistors - Pre-Biased 250mW Single (R1/R2)
TRANS PREBIAS PNP 250MW 3DFN
TRANS PREBIAS PNP 50V 0.2A 3DFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 292-DDTA144ELP-7 | 31-DDTA144ELP-7TR-ND | 1035549-DDTA144ELP-7 | DDTA144ELP-7 | DDTA144ELP-7 | DDTA144ELP-7 |
| Product Name | 50V 0.2A Bipolar Transistor | Single, Pre-Biased Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTA144ELP-7 | Bipolar Transistors - Pre-Biased | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP; PNP - Pre-Biased | PNP - Pre-Biased; PNP | ||
| Package Type | Tape & Reel (TR) | 3-UFDFN | SOT3; 3-DFN1006 (1.0x0.6) | 3-UFDFN | 3-UFDFN | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 100 milliamps | 200 milliamps | 200 milliamps | |||
| VCEO | 50 volts | 50 volts | 50 volts |