Texas Instruments High-Performance Analog RF Transmitter SN74LVCC4245APWR

Description
(PRICE/TC), IC, 8BIT BUS TRANSCEIVER, TSSOP-24; NO. OF INPUTS:8; OUTPUT CURRENT:-; PROPAGATION DELAY:7.1NS; NO. OF PINS:24PINS; LOGIC CASE STYLE:TSSOP; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE MAX:5.5V; OPERATING TEMPERATURE MIN:-40°C; OPERATING ROHS COMPL. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/TC), IC, 8BIT BUS TRANSCEIVER, TSSOP-24; NO. OF INPUTS:8; OUTPUT CURRENT:-; PROPAGATION DELAY:7.1NS; NO. OF PINS:24PINS; LOGIC CASE STYLE:TSSOP; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE MAX:5.5V; OPERATING TEMPERATURE MIN:-40°C; OPERATING ROHS COMPL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
RF Transmitter - 17205477 - Radwell International
Willingboro, NJ, United States
RF Transmitter
17205477
RF Transmitter 17205477
(PRICE/TC), IC, 8BIT BUS TRANSCEIVER, TSSOP-24; NO. OF INPUTS:8; OUTPUT CURRENT:-; PROPAGATION DELAY:7.1NS; NO. OF PINS:24PINS; LOGIC CASE STYLE:TSSOP; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE MAX:5.5V; OPERATING TEMPERATURE MIN:-40°C; OPERATING ROHS COMPL. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC), IC, 8BIT BUS TRANSCEIVER, TSSOP-24; NO. OF INPUTS:8; OUTPUT CURRENT:-; PROPAGATION DELAY:7.1NS; NO. OF PINS:24PINS; LOGIC CASE STYLE:TSSOP; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE MAX:5.5V; OPERATING TEMPERATURE MIN:-40°C; OPERATING ROHS COMPL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Network Equipment
Product Number 17205477
Product Name RF Transmitter
Network Equipment Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

CANwireless with external antenna connection - CR3133 - ifm efector inc.
Specs
Area Network Type CAN
Protocol / Network CAN; WLAN; Bluetooth
View Details
10-Gigabit Managed Switch - LN-3316XF-2Q - Larch Networks
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces RJ-45
View Details
Network Module for UV Spot Curing - OmniCure S2E - Excelitas Technologies Corp.
Specs
Network Media Wireless
Protocol / Network Ethernet Interface
Ports / Interfaces 10/100 Mbps (auto-sensing) RJ45 connector
View Details
1 Gbit Ethernet SFP, 1310nm single mode - 1-G063 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details