Texas Instruments High-Performance Analog IC Chip SN75118N

Description
IC, TRANSCEIVER; IC INTERFACE TYPE:TTL / CMOS; NO. OF DRIVERS:1DRIVERS; PRODUCT RANGE:-; MSL:-; SVHC:NO SVHC (15-JAN-2019); LINE, BUS DRIVE, RECEIVE, TRANSCEIVER TYPE:DIFFERENTIAL; LOGIC CASE STYLE:DIP; NO. OF CHANNELS:1CHANNELS; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
IC, TRANSCEIVER; IC INTERFACE TYPE:TTL / CMOS; NO. OF DRIVERS:1DRIVERS; PRODUCT RANGE:-; MSL:-; SVHC:NO SVHC (15-JAN-2019); LINE, BUS DRIVE, RECEIVE, TRANSCEIVER TYPE:DIFFERENTIAL; LOGIC CASE STYLE:DIP; NO. OF CHANNELS:1CHANNELS; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
IC Chip - 16796145 - Radwell International
Willingboro, NJ, United States
IC Chip
16796145
IC Chip 16796145
IC, TRANSCEIVER; IC INTERFACE TYPE:TTL / CMOS; NO. OF DRIVERS:1DRIVERS; PRODUCT RANGE:-; MSL:-; SVHC:NO SVHC (15-JAN-2019); LINE, BUS DRIVE, RECEIVE, TRANSCEIVER TYPE:DIFFERENTIAL; LOGIC CASE STYLE:DIP; NO. OF CHANNELS:1CHANNELS; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

IC, TRANSCEIVER; IC INTERFACE TYPE:TTL / CMOS; NO. OF DRIVERS:1DRIVERS; PRODUCT RANGE:-; MSL:-; SVHC:NO SVHC (15-JAN-2019); LINE, BUS DRIVE, RECEIVE, TRANSCEIVER TYPE:DIFFERENTIAL; LOGIC CASE STYLE:DIP; NO. OF CHANNELS:1CHANNELS; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Network Equipment
Product Number 16796145
Product Name IC Chip
Network Equipment Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Factor 201 Raspberry Pi Industrial IoT Gateway - FR201 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 2 #
View Details
DIN Rail Mount RS-485 Repeater - SCM9B-D192 - Dataforth Corporation
Specs
Network Equipment Repeater
Protocol / Network Serial RS-485
Ports / Interfaces Serial
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details