Texas Instruments High-Performance Analog IC Chip SN65HVD1050DR

Description
(PRICE/TC), CAN TRANSCEIVER, 1MBPS, SOIC-8; IC INTERFACE TYPE:CAN; NO. OF TX BUFFERS:-; NO. OF RX BUFFERS:-; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; INTERFACE CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40°C; ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/TC), CAN TRANSCEIVER, 1MBPS, SOIC-8; IC INTERFACE TYPE:CAN; NO. OF TX BUFFERS:-; NO. OF RX BUFFERS:-; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; INTERFACE CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40°C; ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
IC Chip - 16742031 - Radwell International
Willingboro, NJ, United States
IC Chip
16742031
IC Chip 16742031
(PRICE/TC), CAN TRANSCEIVER, 1MBPS, SOIC-8; IC INTERFACE TYPE:CAN; NO. OF TX BUFFERS:-; NO. OF RX BUFFERS:-; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; INTERFACE CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40°C; ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC), CAN TRANSCEIVER, 1MBPS, SOIC-8; IC INTERFACE TYPE:CAN; NO. OF TX BUFFERS:-; NO. OF RX BUFFERS:-; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; INTERFACE CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40°C; ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Network Equipment
Product Number 16742031
Product Name IC Chip
Network Equipment Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

54CSFP Managed Switch - LN-2554CSFP TELECOM/FTTH SWITCH - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details
ECO Unmanaged - 852-1417 - WAGO
Specs
Network Equipment Switch
View Details
3 suppliers
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details