Texas Instruments High-Performance Analog RF Transmitter SN74LV245APWR

Description
(PRICE/TC), TRANSC, NON INV, TRISTATE O/P, 20TSSOP; LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING; LOGIC FAMILY / BASE NUMBER:74LV245; LOGIC CASE STYLE:TSSOP; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:5.5V; LOGIC IC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/TC), TRANSC, NON INV, TRISTATE O/P, 20TSSOP; LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING; LOGIC FAMILY / BASE NUMBER:74LV245; LOGIC CASE STYLE:TSSOP; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:5.5V; LOGIC IC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
RF Transmitter - 48852172 - Radwell International
Willingboro, NJ, United States
RF Transmitter
48852172
RF Transmitter 48852172
(PRICE/TC), TRANSC, NON INV, TRISTATE O/P, 20TSSOP; LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING; LOGIC FAMILY / BASE NUMBER:74LV245; LOGIC CASE STYLE:TSSOP; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:5.5V; LOGIC IC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC), TRANSC, NON INV, TRISTATE O/P, 20TSSOP; LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING; LOGIC FAMILY / BASE NUMBER:74LV245; LOGIC CASE STYLE:TSSOP; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:5.5V; LOGIC IC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Network Equipment
Product Number 48852172
Product Name RF Transmitter
Network Equipment Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

SmartFlex, Global, 5× Ethernet, Wi-Fi, PoE PD, Metal, Without Accessories - BB-SR31019420 - Advantech
Specs
Network Media Wireless
Features Internet of Things (IoT) Capable; PoE Ready
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Fieldbus Infrastructure -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Network Equipment Gateway
View Details
Network Switches - 2096171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 8 #
Data Rate 0.1000 Gbps
View Details