Texas Instruments High-Performance Analog RF Transmitter TL145406N

Description
IC, TRANSCEIVER, 16-DIP; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:3DRIVERS; NO. OF RECEIVERS:3RECEIVERS ; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:15V; DRIVER CASE STYLE:DIP; NO. OF PINS:16PINS; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
IC, TRANSCEIVER, 16-DIP; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:3DRIVERS; NO. OF RECEIVERS:3RECEIVERS ; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:15V; DRIVER CASE STYLE:DIP; NO. OF PINS:16PINS; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
RF Transmitter - 17196834 - Radwell International
Willingboro, NJ, United States
RF Transmitter
17196834
RF Transmitter 17196834
IC, TRANSCEIVER, 16-DIP; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:3DRIVERS; NO. OF RECEIVERS:3RECEIVERS ; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:15V; DRIVER CASE STYLE:DIP; NO. OF PINS:16PINS; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

IC, TRANSCEIVER, 16-DIP; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:3DRIVERS; NO. OF RECEIVERS:3RECEIVERS; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:15V; DRIVER CASE STYLE:DIP; NO. OF PINS:16PINS; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Network Equipment
Product Number 17196834
Product Name RF Transmitter
Network Equipment Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Switch - LN-2324GP-4XGF-I - Larch Networks
Specs
Network Equipment Switch
Ports / Interfaces RJ-45
Number of Ports 24 #
View Details
Switches, Hubs - BB-ESW205-MC-T-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, SC
Number of Ports 5 #
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details