Texas Instruments High-Performance Analog IC Chip SN74ABT245BPWR

Description
IC, NON INVERTING BUS TRANSCEIVER, TSSOP20, LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING, LOGIC FAMILY / BASE NUMBER:74ABT245, LOGIC CASE STYLE:TSSOP, NO. OF PINS: 20 PINS, SUPPLY VOLTAGE MIN:4.5V, SUPPLY VOLTAGE MAX:5.5V, ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY
Description
IC, NON INVERTING BUS TRANSCEIVER, TSSOP20, LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING, LOGIC FAMILY / BASE NUMBER:74ABT245, LOGIC CASE STYLE:TSSOP, NO. OF PINS: 20 PINS, SUPPLY VOLTAGE MIN:4.5V, SUPPLY VOLTAGE MAX:5.5V, ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
IC Chip - 16941291 - Radwell International
Willingboro, NJ, United States
IC Chip
16941291
IC Chip 16941291
IC, NON INVERTING BUS TRANSCEIVER, TSSOP20, LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING, LOGIC FAMILY / BASE NUMBER:74ABT245, LOGIC CASE STYLE:TSSOP, NO. OF PINS: 20 PINS, SUPPLY VOLTAGE MIN:4.5V, SUPPLY VOLTAGE MAX:5.5V, ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

IC, NON INVERTING BUS TRANSCEIVER, TSSOP20, LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING, LOGIC FAMILY / BASE NUMBER:74ABT245, LOGIC CASE STYLE:TSSOP, NO. OF PINS: 20 PINS, SUPPLY VOLTAGE MIN:4.5V, SUPPLY VOLTAGE MAX:5.5V, ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Network Equipment
Product Number 16941291
Product Name IC Chip
Network Equipment Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Switches, Hubs - EKI-2706G-1GFP-AE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, SFP
Number of Ports 6 #
View Details
2 suppliers
Factor 201 Raspberry Pi Industrial IoT Gateway - FR201 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 2 #
View Details
Modem - 35720132 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details