Texas Instruments High-Performance Analog IC Chip SN65HVD07D

Description
TRANSCEIVER RS-485, 65HVD07, SOIC8; DEVICE TYPE:LINE DRIVER / RECEIVER; IC INTERFACE TYPE:RS485; NO. OF DRIVERS:1DRIVERS; NO. OF RECEIVERS:1RECEIVERS ; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:SOIC; NO. OF ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
TRANSCEIVER RS-485, 65HVD07, SOIC8; DEVICE TYPE:LINE DRIVER / RECEIVER; IC INTERFACE TYPE:RS485; NO. OF DRIVERS:1DRIVERS; NO. OF RECEIVERS:1RECEIVERS ; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:SOIC; NO. OF ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
IC Chip - 16815842 - Radwell International
Willingboro, NJ, United States
IC Chip
16815842
IC Chip 16815842
TRANSCEIVER RS-485, 65HVD07, SOIC8; DEVICE TYPE:LINE DRIVER / RECEIVER; IC INTERFACE TYPE:RS485; NO. OF DRIVERS:1DRIVERS; NO. OF RECEIVERS:1RECEIVERS ; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:SOIC; NO. OF ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TRANSCEIVER RS-485, 65HVD07, SOIC8; DEVICE TYPE:LINE DRIVER / RECEIVER; IC INTERFACE TYPE:RS485; NO. OF DRIVERS:1DRIVERS; NO. OF RECEIVERS:1RECEIVERS; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:SOIC; NO. OF ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Network Equipment
Product Number 16815842
Product Name IC Chip
Network Equipment Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Networking Router - 119536967 - Radwell International
Specs
Network Equipment Router
View Details
Modem - 35720097 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details