Texas Instruments High-Performance Analog RF Transmitter SN74AC245DWR

Description
NON INVERTING BUS TRANSCEIVER SOIC-20, FULL REEL; LOGIC FAMILY / BASE NUMBER:74AC245; LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING; LOGIC CASE STYLE:SOIC; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:6V ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
NON INVERTING BUS TRANSCEIVER SOIC-20, FULL REEL; LOGIC FAMILY / BASE NUMBER:74AC245; LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING; LOGIC CASE STYLE:SOIC; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:6V ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
RF Transmitter - 16993698 - Radwell International
Willingboro, NJ, United States
RF Transmitter
16993698
RF Transmitter 16993698
NON INVERTING BUS TRANSCEIVER SOIC-20, FULL REEL; LOGIC FAMILY / BASE NUMBER:74AC245; LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING; LOGIC CASE STYLE:SOIC; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:6V ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

NON INVERTING BUS TRANSCEIVER SOIC-20, FULL REEL; LOGIC FAMILY / BASE NUMBER:74AC245; LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING; LOGIC CASE STYLE:SOIC; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:6V ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Network Equipment
Product Number 16993698
Product Name RF Transmitter
Network Equipment Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
8075-8GT-M12 - 8075-8GT-M12 - Volktek Corporation
Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
Passive 4 to 24 Optical Transmissive Star - 9024 - S.I. Tech, Inc.
Specs
Network Equipment Hub
Area Network Type LAN Capable
Form Factor Rack Mount
View Details