SDIP Product overview: PS9313L-V-AX from Renesas Electronics Corporation is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-PS9313L-V-AX can be used for catalog matching and distributor lookup.
OPTOISOLTR 5KV OPEN COLL 6-SDIP
OPTOISOLTR 5KV OPEN COLL 6-SDIP
Logic IC Output Optocoupler, 1-Channel, 1-Element, 5000V Isolation, 1MBps
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 902-PS9313L-V-AX | 559-PS9313L-V-AXCT-ND | PS9313L-V-AX |
| Product Name | Signal Isolator and Optocoupler | Logic Output Optoisolators | |
| Input | DC | DC | |
| Output | Open Collector | Open Collector | |
| Mounting Option | Tape & Reel (TR) | Surface Mount | |
| Isolation Voltage | 5000 volts | 5000 volts | 5000 volts |