Renesas Electronics Corporation Logic Output Optoisolators PS9121-V-AX

Description
Logic IC Output Optocoupler, 1-Channel, 1-Element, 3750V Isolation, 15MBps
Request a Quote Datasheet
Description
Logic IC Output Optocoupler, 1-Channel, 1-Element, 3750V Isolation, 15MBps
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PS9121-V-AX - Rochester Electronics
Newburyport, MA, United States
Logic IC Output Optocoupler, 1-Channel, 1-Element, 3750V Isolation, 15MBps

Logic IC Output Optocoupler, 1-Channel, 1-Element, 3750V Isolation, 15MBps

Supplier's Site Datasheet
Logic Output Optoisolators - 559-1590-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
559-1590-ND
Logic Output Optoisolators 559-1590-ND
Logic Output Optoisolator 15Mbps Open Collector 3750Vrms 1 Channel 15kV/µs CMTI 5-SO

Logic Output Optoisolator 15Mbps Open Collector 3750Vrms 1 Channel 15kV/µs CMTI 5-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
PS9121-V-AX
High Speed Optocouplers PS9121-V-AX
High Speed Optocouplers 3.3V 5pin SOPDigital High CMRR

High Speed Optocouplers 3.3V 5pin SOPDigital High CMRR

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number PS9121-V-AX 559-1590-ND PS9121-V-AX
Product Name Logic Output Optoisolators High Speed Optocouplers
Isolation Voltage 3750 volts 3750 volts
Input DC
Output Open Collector
Package Type "6-SOIC (0.173"", 4.40mm Width), 5 Leads"
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
High Voltage Opto-Diode - OZ150SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details