Renesas Electronics Corporation Logic Output Optoisolators PS9317L2-AX

Description
Logic IC Output Optocoupler, 1-Channel, 1-Element, 5000V Isolation, 10MBps
Request a Quote Datasheet
Description
Logic IC Output Optocoupler, 1-Channel, 1-Element, 5000V Isolation, 10MBps
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PS9317L2-AX - Rochester Electronics
Newburyport, MA, United States
Logic IC Output Optocoupler, 1-Channel, 1-Element, 5000V Isolation, 10MBps

Logic IC Output Optocoupler, 1-Channel, 1-Element, 5000V Isolation, 10MBps

Supplier's Site Datasheet
Logic Output Optoisolators - 559-1630-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
559-1630-ND
Logic Output Optoisolators 559-1630-ND
Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 1 Channel 15kV/µs CMTI 6-SDIP Gull Wing

Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 1 Channel 15kV/µs CMTI 6-SDIP Gull Wing

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey
Product Category Optocouplers Optocouplers
Product Number PS9317L2-AX 559-1630-ND
Product Name Logic Output Optoisolators
Isolation Voltage 5000 volts 5000 volts
Input DC
Output Open Collector
Package Type "6-SOIC (0.268"", 6.80mm Width)"
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3431MU12MXUMA1DKR-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Rise Time 0.0150 µs
View Details
High Voltage Opto-Coupler - OC100HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details