Renesas Electronics Corporation Logic Output Optoisolators PS9324L-V-E3-AX

Description
Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 1 Channel 15kV/µs CMTI 6-SDIP Gull Wing
Request a Quote Datasheet
Description
Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 1 Channel 15kV/µs CMTI 6-SDIP Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - 559-PS9324L-V-E3-AXTR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
559-PS9324L-V-E3-AXTR-ND
Logic Output Optoisolators 559-PS9324L-V-E3-AXTR-ND
Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 1 Channel 15kV/µs CMTI 6-SDIP Gull Wing

Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 1 Channel 15kV/µs CMTI 6-SDIP Gull Wing

Buy Now Datasheet
Logic Output Optoisolators - 559-PS9324L-V-E3-AXCT-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
559-PS9324L-V-E3-AXCT-ND
Logic Output Optoisolators 559-PS9324L-V-E3-AXCT-ND
OPTOISOLTR 5KV OPEN COLL 6-SDIP

OPTOISOLTR 5KV OPEN COLL 6-SDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
PS9324L-V-E3-AX
High Speed Optocouplers PS9324L-V-E3-AX
High Speed Optocouplers Hi-Spd Optocplr 6pin SDIP

High Speed Optocouplers Hi-Spd Optocplr 6pin SDIP

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers
Product Number 559-PS9324L-V-E3-AXTR-ND PS9324L-V-E3-AX
Product Name Logic Output Optoisolators High Speed Optocouplers
Input DC
Output Open Collector
Package Type "6-SOIC (0.268"", 6.80mm Width)"
Mounting Option Surface Mount
Forward Current 25 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 336-1917-5-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Digital Isolators - 448-2DIB1411FXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details