Optoisolator Photovoltaic, Linearized Output 1500Vrms 2 Channel 16-SOP
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | PS8741-F3-A-ND |
| Product Name | Transistor, Photovoltaic Output Optoisolators |
| Input | DC |
| Output | Photocell |
| Package Type | "16-SOIC (0.173"", 4.40mm Width)" |