HI-SPD OPTOCPLR 8-PIN DIP
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 559-PS9587-AX-NTR-ND |
| Product Name | Logic Output Optoisolators |
| Input | DC |
| Output | Open Collector |
| Package Type | "8-DIP (0.300"", 7.62mm)" |
| Mounting Option | Through Hole |
| Forward Current | 30 milliamps |