High Speed Optocouplers Hi-Speed Optocplr SO-5 Product overview: PS9123-AX from Renesas Electronics Corporation is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-PS9123-AX can be used for catalog matching and distributor lookup.
OPTOISOLTR 3.75KV PUSH PULL 5-SO
Logic IC Output Optocoupler, 1-Element, 3750V Isolation
High Speed Optocouplers Hi-Speed Optocplr SO-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 902-PS9123-AX | 559-1174-ND | PS9123-AX | PS9123-AX |
| Product Name | Signal Isolator and Optocoupler | Logic Output Optoisolators | High Speed Optocouplers | |
| Output | Photo IC | Push-Pull, Totem Pole | ||
| Mounting Option | Cut Tape | Surface Mount | ||
| Isolation Voltage | 3750 volts | 3750 volts | 3750 volts | |
| Input | DC |