600mA Gate Driver Optical Coupling 5000Vrms 1 Channel 8-DIP
Logic Output Optocouplers Hi-Spd Optocplr 8-pin DIP
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 559-PS9506-V-AX-ND | PS9506-V-AX |
| Product Name | Isolators - Gate Drivers | Logic Output Optocouplers |
| Package Type | "8-DIP (0.300"", 7.62mm)" | |
| Mounting Option | Through Hole | |
| Isolation Voltage | 5000 volts |