California Eastern Laboratories - CEL 3.75KV Signal Isolator and Optocoupler PS9151-F3-AX

Description
OPTOISO 3.75KV PUSH PULL 5SO Product overview: PS9151-F3-AX from CEL (California Eastern Laboratories) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-PS9151-F3-AX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
OPTOISO 3.75KV PUSH PULL 5SO Product overview: PS9151-F3-AX from CEL (California Eastern Laboratories) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-PS9151-F3-AX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.75KV Signal Isolator and Optocoupler
902-PS9151-F3-AX
3.75KV Signal Isolator and Optocoupler 902-PS9151-F3-AX
OPTOISO 3.75KV PUSH PULL 5SO Product overview: PS9151-F3-AX from CEL (California Eastern Laboratories) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-PS9151-F3-AX can be used for catalog matching and distributor lookup.

OPTOISO 3.75KV PUSH PULL 5SO Product overview: PS9151-F3-AX from CEL (California Eastern Laboratories) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-PS9151-F3-AX can be used for catalog matching and distributor lookup.

Supplier's Site
Logic Output Optoisolators - PS9151-F3-AXTR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
PS9151-F3-AXTR-ND
Logic Output Optoisolators PS9151-F3-AXTR-ND
Logic Output Optoisolator 15Mbps Push-Pull, Totem Pole 3750Vrms 1 Channel 15kV/µs CMTI 5-SO

Logic Output Optoisolator 15Mbps Push-Pull, Totem Pole 3750Vrms 1 Channel 15kV/µs CMTI 5-SO

Buy Now Datasheet
Optoisolators - Logic Output - PS9151-F3-AX - 792570-PS9151-F3-AX - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - PS9151-F3-AX
792570-PS9151-F3-AX
Optoisolators - Logic Output - PS9151-F3-AX 792570-PS9151-F3-AX
Manufacturer: CEL Win Source Part Number: 792570-PS9151-F3-AX Series: NEPOC Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C Package: 6-SOIC (0.173", 4.40mm Width) 5 Leads Mounting: SMD Output Type: Push-Pull, Totem Pole Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 15Mbps Input Type: DC Voltage - Forward (Vf) (Typ): 1.65V Rise / Fall Time (Typ): 4ns, 4ns Number of Channels: 1 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Family Name: PS9151 Categories: Isolators Manufacturer Package: 5-SO Output Current per Channel: 2mA Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 60ns, 60ns Alternative Parts (Cross-Reference): PS9151-F3; PS9151; PS9151-A; PS9151-AX; Introduction Date: November 04, 2008 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 792570-PS9151-F3-AX
Series: NEPOC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 100°C
Package: 6-SOIC (0.173", 4.40mm Width) 5 Leads
Mounting: SMD
Output Type: Push-Pull, Totem Pole
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Rate: 15Mbps
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.65V
Rise / Fall Time (Typ): 4ns, 4ns
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Inputs - Side 1/Side 2: 1/0
Family Name: PS9151
Categories: Isolators
Manufacturer Package: 5-SO
Output Current per Channel: 2mA
Current - DC Forward (If) (Maximum): 20mA
Common Mode Transient Immunity (Minimum): 15kV/μs
Propagation Delay tpLH / tpHL (Maximum): 60ns, 60ns
Alternative Parts (Cross-Reference): PS9151-F3; PS9151; PS9151-A; PS9151-AX;
Introduction Date: November 04, 2008
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Optocouplers Optocouplers Optocouplers
Product Number 902-PS9151-F3-AX PS9151-F3-AXTR-ND 792570-PS9151-F3-AX
Product Name 3.75KV Signal Isolator and Optocoupler Logic Output Optoisolators Optoisolators - Logic Output - PS9151-F3-AX
Input DC DC DC; DC
Output Push-Pull, Totem Pole Push-Pull, Totem Pole Push-Pull, Totem Pole
Mounting Option Tape & Reel (TR) Surface Mount Surface Mount
Isolation Voltage 3750 volts 3750 volts 3750 volts
Package Type "6-SOIC (0.173"", 4.40mm Width), 5 Leads"
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details