Logic Output Optoisolator 1Mbps Open Collector 5000Vrms 1 Channel 15kV/µs CMTI 8-DIP
High Speed Optocouplers Hi-Spd Optocplr 8-pin DIP
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 559-1662-ND | PS9513L1-AX |
| Product Name | Logic Output Optoisolators | High Speed Optocouplers |
| Input | DC | |
| Output | Open Collector | |
| Package Type | "8-DIP (0.400"", 10.16mm)" | |
| Mounting Option | Through Hole |