OPTOISO 3.75KV OPN COLLECTOR 5SO Product overview: PS9121-V-F3-AX from Renesas Electronics Corporation is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-PS9121-V-F3-AX can be used for catalog matching and distributor lookup.
Logic Output Optoisolator 15Mbps Open Collector 3750Vrms 1 Channel 15kV/µs CMTI 5-SO
High Speed Optocouplers 3.3V 5pin SOPDigital High CMRR
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 902-PS9121-V-F3-AX | 559-PS9121-V-F3-AXTR-ND | PS9121-V-F3-AX |
| Product Name | 3.75KV Signal Isolator and Optocoupler | Logic Output Optoisolators | High Speed Optocouplers |
| Input | DC | DC | |
| Output | Open Collector | Open Collector | |
| Mounting Option | Tape & Reel (TR) | Surface Mount | |
| Isolation Voltage | 3750 volts | 3750 volts | |
| Package Type | "6-SOIC (0.173"", 4.40mm Width), 5 Leads" |