Renesas Electronics Corporation Isolators - Gate Drivers PS9331L2-V-AX

Description
2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SDIP Gull Wing
Request a Quote Datasheet
Description
2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SDIP Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - 559-1640-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
559-1640-ND
Isolators - Gate Drivers 559-1640-ND
2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SDIP Gull Wing

2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SDIP Gull Wing

Buy Now Datasheet
 - PS9331L2-V-AX - Rochester Electronics
Newburyport, MA, United States
Logic IC Output Optocoupler, 1-Element, 5000V Isolation

Logic IC Output Optocoupler, 1-Element, 5000V Isolation

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics
Product Category Optocouplers Optocouplers
Product Number 559-1640-ND PS9331L2-V-AX
Product Name Isolators - Gate Drivers
Package Type "6-SOIC (0.268"", 6.80mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8231BB-B-IS1R-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 2537278 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Optocoupler module - 859-730 - WAGO
Specs
Input DC
Rise Time 12 µs
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details