Renesas Electronics Corporation Logic Output Optoisolators PS9113-AX

Description
Logic Output Optoisolator 1Mbps Open Collector 3750Vrms 1 Channel 15kV/µs CMTI 5-SO
Request a Quote Datasheet
Description
Logic Output Optoisolator 1Mbps Open Collector 3750Vrms 1 Channel 15kV/µs CMTI 5-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - 559-1064-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
559-1064-ND
Logic Output Optoisolators 559-1064-ND
Logic Output Optoisolator 1Mbps Open Collector 3750Vrms 1 Channel 15kV/µs CMTI 5-SO

Logic Output Optoisolator 1Mbps Open Collector 3750Vrms 1 Channel 15kV/µs CMTI 5-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
PS9113-AX
High Speed Optocouplers PS9113-AX
High Speed Optocouplers Digital Fast HI V Couplr NL

High Speed Optocouplers Digital Fast HI V Couplr NL

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers
Product Number 559-1064-ND PS9113-AX
Product Name Logic Output Optoisolators High Speed Optocouplers
Input DC
Output Open Collector
Package Type "6-SOIC (0.173"", 4.40mm Width), 5 Leads"
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8234AB-AS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details