RENESAS ELECTRONICS CORPORATION
PS9124-AX-N -- LOGIC OUTPUT OPTOISOLATORS
Renesas Electronics Corporation
Logic Output Optoisolators
PS9124-AX-N
Description
HI-SPD OPTOCPLR SO-5
Request a Quote
Email Supplier
Datasheet
Description
HI-SPD OPTOCPLR SO-5
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Optocouplers |
|
Product Number
|
559-PS9124-AX-NTR-ND |
|
Product Name
|
Logic Output Optoisolators |
|
Input
|
DC
|
|
Output
|
Open Collector
|
|
Package Type
|
"6-SOIC (0.173"", 4.40mm Width), 5 Leads"
|
|
Mounting Option
|
Surface Mount
|
|
Forward Current
|
25 milliamps
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-28.89 to 4.44 C (-20 to 40 F)
View Details
Package Type
"8-SOIC (0.295"", 7.50mm Width)"
Mounting Option
Surface Mount
Isolation Voltage
8000 volts
View Details
Voltage Multipliers, Inc.
Input
DC
Output
Photodiode
Package Type
Epoxy Molded
View Details