Optoisolator Transistor with Base Output 5000Vrms 1 Channel 8-SMD
Manufacturer: CEL
Win Source Part Number: 1090204-PS8501L2-AX
Packaging: Tube/Rail
Mounting: SMD (SMT)
Forward Voltage: 1.7V
Input Type: DC
Number of Channels: 1
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 100°C
Case / Package: 8-SMD
Minimum DC Current Transfer Ratio: 15% @ 16mA
Switching Turn-On and Turn-Off Time: 220ns, 350ns
Maximum Output Voltage: 35V
Channel Output Current: 8mA
Continuous forward current- Max: 25mA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | PS8501L2-AX-ND | 1090204-PS8501L2-AX |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optoisolators - Transistor, Photovoltaic Output - PS8501L2-AX |
| Input | DC | DC; DC |
| Output | Phototransistor | |
| Package Type | 8-SMD, Gull Wing | |
| Mounting Option | Surface Mount | Surface Mount; 8-SMD |