Logic IC Output Optocoupler, 1-Channel, 1-Element, 5000V Isolation
2A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SDIP
Logic Output Optocouplers Hi-Spd Optocplr 6pin SDIP
| Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | PS9308L-V-AX | 559-1620-ND | PS9308L-V-AX |
| Product Name | Isolators - Gate Drivers | Logic Output Optocouplers | |
| Isolation Voltage | 5000 volts | 5000 volts | |
| Package Type | "6-SOIC (0.268"", 6.80mm Width)" | ||
| Mounting Option | Surface Mount |