Renesas Electronics Corporation 3.75KV Signal Isolator and Optocoupler PS9124-V-F3-AX

Description
OPTOISO 3.75KV OPEN COLL 5SOP Product overview: PS9124-V-F3-AX from Renesas Electronics Corporation is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-PS9124-V-F3-AX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
OPTOISO 3.75KV OPEN COLL 5SOP Product overview: PS9124-V-F3-AX from Renesas Electronics Corporation is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-PS9124-V-F3-AX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.75KV Signal Isolator and Optocoupler
902-PS9124-V-F3-AX
3.75KV Signal Isolator and Optocoupler 902-PS9124-V-F3-AX
OPTOISO 3.75KV OPEN COLL 5SOP Product overview: PS9124-V-F3-AX from Renesas Electronics Corporation is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-PS9124-V-F3-AX can be used for catalog matching and distributor lookup.

OPTOISO 3.75KV OPEN COLL 5SOP Product overview: PS9124-V-F3-AX from Renesas Electronics Corporation is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-PS9124-V-F3-AX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic Output Optoisolators - 559-PS9124-V-F3-AXTR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
559-PS9124-V-F3-AXTR-ND
Logic Output Optoisolators 559-PS9124-V-F3-AXTR-ND
Logic Output Optoisolator 10Mbps Open Collector 3750Vrms 1 Channel 10kV/µs CMTI 5-SO

Logic Output Optoisolator 10Mbps Open Collector 3750Vrms 1 Channel 10kV/µs CMTI 5-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
PS9124-V-F3-AX
High Speed Optocouplers PS9124-V-F3-AX
High Speed Optocouplers HI-SPEED OPTOCPLR SO-5

High Speed Optocouplers HI-SPEED OPTOCPLR SO-5

Buy Now Datasheet
Optocplr, Digital, 3.75Kv, 10Mbps, Sop-4 Rohs Compliant Renesas - 83AH4913 - Newark, An Avnet Company
Chicago, IL, United States
Optocplr, Digital, 3.75Kv, 10Mbps, Sop-4 Rohs Compliant Renesas
83AH4913
Optocplr, Digital, 3.75Kv, 10Mbps, Sop-4 Rohs Compliant Renesas 83AH4913
OPTOCPLR, DIGITAL, 3.75KV, 10MBPS, SOP-4 ROHS COMPLIANT: YES

OPTOCPLR, DIGITAL, 3.75KV, 10MBPS, SOP-4 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 902-PS9124-V-F3-AX 559-PS9124-V-F3-AXTR-ND PS9124-V-F3-AX 83AH4913
Product Name 3.75KV Signal Isolator and Optocoupler Logic Output Optoisolators High Speed Optocouplers Optocplr, Digital, 3.75Kv, 10Mbps, Sop-4 Rohs Compliant Renesas
Input DC DC
Output Open Collector Open Collector
Mounting Option Tape & Reel (TR) Surface Mount
Isolation Voltage 3750 volts 3750 volts
Package Type "6-SOIC (0.173"", 4.40mm Width), 5 Leads"
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 863-SI8230BB-AS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
High Voltage Opto-Coupler - OC100HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details