Renesas Electronics Corporation Logic Output Optoisolators PS9151-V-F3-AX

Description
Logic Output Optoisolator 15Mbps Push-Pull, Totem Pole 3750Vrms 1 Channel 15kV/µs CMTI 5-SO
Request a Quote Datasheet
Description
Logic Output Optoisolator 15Mbps Push-Pull, Totem Pole 3750Vrms 1 Channel 15kV/µs CMTI 5-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - 559-PS9151-V-F3-AXTR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
559-PS9151-V-F3-AXTR-ND
Logic Output Optoisolators 559-PS9151-V-F3-AXTR-ND
Logic Output Optoisolator 15Mbps Push-Pull, Totem Pole 3750Vrms 1 Channel 15kV/µs CMTI 5-SO

Logic Output Optoisolator 15Mbps Push-Pull, Totem Pole 3750Vrms 1 Channel 15kV/µs CMTI 5-SO

Buy Now Datasheet
Logic Output Optoisolators - 559-PS9151-V-F3-AXCT-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
559-PS9151-V-F3-AXCT-ND
Logic Output Optoisolators 559-PS9151-V-F3-AXCT-ND
Logic Output Optoisolator 15Mbps Push-Pull, Totem Pole 3750Vrms 1 Channel 15kV/µs CMTI 5-SO

Logic Output Optoisolator 15Mbps Push-Pull, Totem Pole 3750Vrms 1 Channel 15kV/µs CMTI 5-SO

Buy Now Datasheet
Logic Output Optoisolators - 559-PS9151-V-F3-AXDKR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
559-PS9151-V-F3-AXDKR-ND
Logic Output Optoisolators 559-PS9151-V-F3-AXDKR-ND
Logic Output Optoisolator 15Mbps Push-Pull, Totem Pole 3750Vrms 1 Channel 15kV/µs CMTI 5-SO

Logic Output Optoisolator 15Mbps Push-Pull, Totem Pole 3750Vrms 1 Channel 15kV/µs CMTI 5-SO

Buy Now Datasheet
Optocouplers - 2347108 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
2347108
Optocouplers 2347108
HI-SPEED OPTOCPLR SO-5

HI-SPEED OPTOCPLR SO-5

Supplier's Site
Optocouplers - 2347110 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
2347110
Optocouplers 2347110
HI-SPEED OPTOCPLR SO-5

HI-SPEED OPTOCPLR SO-5

Supplier's Site
Optocouplers - 2347110P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
2347110P
Optocouplers 2347110P
HI-SPEED OPTOCPLR SO-5

HI-SPEED OPTOCPLR SO-5

Supplier's Site
Singapore, Singapore
Signal Isolator and Optocoupler
902-PS9151-V-F3-AX
Signal Isolator and Optocoupler 902-PS9151-V-F3-AX
HI-SPD OPTOCPLR SO-5 Product overview: PS9151-V-F3-AX from Renesas Electronics Corporation is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-PS9151-V-F3-AX can be used for catalog matching and distributor lookup.

HI-SPD OPTOCPLR SO-5 Product overview: PS9151-V-F3-AX from Renesas Electronics Corporation is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-PS9151-V-F3-AX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
PS9151-V-F3-AX
High Speed Optocouplers PS9151-V-F3-AX
High Speed Optocouplers Hi-Speed Optocplr SO-5

High Speed Optocouplers Hi-Speed Optocplr SO-5

Buy Now Datasheet
Optocplr, Digital, 15Mbps, 3.75Kv, Sop-5 Rohs Compliant Renesas - 50AJ8737 - Newark, An Avnet Company
Chicago, IL, United States
Optocplr, Digital, 15Mbps, 3.75Kv, Sop-5 Rohs Compliant Renesas
50AJ8737
Optocplr, Digital, 15Mbps, 3.75Kv, Sop-5 Rohs Compliant Renesas 50AJ8737
OPTOCPLR, DIGITAL, 15MBPS, 3.75KV, SOP-5 ROHS COMPLIANT: YES

OPTOCPLR, DIGITAL, 15MBPS, 3.75KV, SOP-5 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 559-PS9151-V-F3-AXTR-ND 2347108 902-PS9151-V-F3-AX PS9151-V-F3-AX 50AJ8737
Product Name Logic Output Optoisolators Optocouplers Signal Isolator and Optocoupler High Speed Optocouplers Optocplr, Digital, 15Mbps, 3.75Kv, Sop-5 Rohs Compliant Renesas
Input DC DC DC
Output Push-Pull, Totem Pole Push-Pull, Totem Pole
Package Type "6-SOIC (0.173"", 4.40mm Width), 5 Leads"
Mounting Option Surface Mount SO Tape & Reel (TR)
Forward Current 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8231AD-D-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Isolators - Gate Drivers - 448-1ED3323MC12NXUMA1DKR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details
Solid State Relays - 2537311 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details