OPTOISO 5KV 1CH GATE DVR 8SOIC
High Speed Optocouplers Sw Sp 175ns Crp 8mm High CMR +/-50kV/us
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 559-PS9332L-AX-ND | PS9332L-AX |
| Product Name | Isolators - Gate Drivers | High Speed Optocouplers |
| Package Type | "8-SOIC (0.268"", 6.80mm Width)" | |
| Mounting Option | Surface Mount | |
| Isolation Voltage | 5000 volts |