California Eastern Laboratories - CEL Optoisolators - Logic Output - PS9613 PS9613

Description
Manufacturer: CEL Win Source Part Number: 1090245-PS9613 Packaging: Tube/Rail Mounting: Through Hole Output Type: Open Collector Data Rate: 1Mbps Forward Voltage: 1.65V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 15kV/μs Propagation Delay tpLH / tpHL (Max): 750ns, 500ns Isolation Voltage: 5000Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Case / Package: 8-DIP Supply Voltage - Operating: 4.5 V to 30 V Channel Output Current: 15mA Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 1090245-PS9613 Packaging: Tube/Rail Mounting: Through Hole Output Type: Open Collector Data Rate: 1Mbps Forward Voltage: 1.65V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 15kV/μs Propagation Delay tpLH / tpHL (Max): 750ns, 500ns Isolation Voltage: 5000Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Case / Package: 8-DIP Supply Voltage - Operating: 4.5 V to 30 V Channel Output Current: 15mA Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - PS9613 - 1090245-PS9613 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - PS9613
1090245-PS9613
Optoisolators - Logic Output - PS9613 1090245-PS9613
Manufacturer: CEL Win Source Part Number: 1090245-PS9613 Packaging: Tube/Rail Mounting: Through Hole Output Type: Open Collector Data Rate: 1Mbps Forward Voltage: 1.65V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 15kV/μs Propagation Delay tpLH / tpHL (Max): 750ns, 500ns Isolation Voltage: 5000Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Case / Package: 8-DIP Supply Voltage - Operating: 4.5 V to 30 V Channel Output Current: 15mA Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 1090245-PS9613
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Open Collector
Data Rate: 1Mbps
Forward Voltage: 1.65V
Input Type: DC
Number of Channels: 1
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 15kV/μs
Propagation Delay tpLH / tpHL (Max): 750ns, 500ns
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C
Case / Package: 8-DIP
Supply Voltage - Operating: 4.5 V to 30 V
Channel Output Current: 15mA
Continuous forward current- Max: 25mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic Output Optoisolators - PS9613-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
PS9613-ND
Logic Output Optoisolators PS9613-ND
Logic Output Optoisolator 1Mbps Open Collector 5000Vrms 1 Channel 15kV/µs CMTI 8-DIP

Logic Output Optoisolator 1Mbps Open Collector 5000Vrms 1 Channel 15kV/µs CMTI 8-DIP

Buy Now Datasheet
Singapore, Singapore
5KV Signal Isolator and Optocoupler
902-PS9613
5KV Signal Isolator and Optocoupler 902-PS9613
OPTOISO 5KV OPEN COLLECTOR 8DIP Product overview: PS9613 from CEL (California Eastern Laboratories) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-PS9613 can be used for catalog matching and distributor lookup.

OPTOISO 5KV OPEN COLLECTOR 8DIP Product overview: PS9613 from CEL (California Eastern Laboratories) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-PS9613 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Optocouplers Optocouplers Optocouplers
Product Number 1090245-PS9613 PS9613-ND 902-PS9613
Product Name Optoisolators - Logic Output - PS9613 Logic Output Optoisolators 5KV Signal Isolator and Optocoupler
Input DC; DC DC DC
Output Open Collector Open Collector Open Collector
Mounting Option 8-DIP Through Hole Tube
Forward Current 25 milliamps 25 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Solid State Relays - 2537311 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Isolators - Gate Drivers - 863-SI8230BB-AS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details