California Eastern Laboratories - CEL Optoisolators - Transistor, Photovoltaic Output - PS8821-2-A PS8821-2-A

Description
Manufacturer: CEL Win Source Part Number: 1090215-PS8821-2-A Packaging: Bulk Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.7V Input Type: DC Number of Channels: 2 Isolation Voltage: 2500Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 100°C Dimension: 8-SOIC (0.154", 3.90mm Width) Minimum DC Current Transfer Ratio: 20% @ 16mA Switching Turn-On and Turn-Off Time: 300ns, 500ns Maximum Output Voltage: 7V Channel Output Current: 8mA Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 1090215-PS8821-2-A Packaging: Bulk Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.7V Input Type: DC Number of Channels: 2 Isolation Voltage: 2500Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 100°C Dimension: 8-SOIC (0.154", 3.90mm Width) Minimum DC Current Transfer Ratio: 20% @ 16mA Switching Turn-On and Turn-Off Time: 300ns, 500ns Maximum Output Voltage: 7V Channel Output Current: 8mA Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - PS8821-2-A - 1090215-PS8821-2-A - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PS8821-2-A
1090215-PS8821-2-A
Optoisolators - Transistor, Photovoltaic Output - PS8821-2-A 1090215-PS8821-2-A
Manufacturer: CEL Win Source Part Number: 1090215-PS8821-2-A Packaging: Bulk Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.7V Input Type: DC Number of Channels: 2 Isolation Voltage: 2500Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 100°C Dimension: 8-SOIC (0.154", 3.90mm Width) Minimum DC Current Transfer Ratio: 20% @ 16mA Switching Turn-On and Turn-Off Time: 300ns, 500ns Maximum Output Voltage: 7V Channel Output Current: 8mA Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 1090215-PS8821-2-A
Packaging: Bulk
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.7V
Input Type: DC
Number of Channels: 2
Isolation Voltage: 2500Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 100°C
Dimension: 8-SOIC (0.154", 3.90mm Width)
Minimum DC Current Transfer Ratio: 20% @ 16mA
Switching Turn-On and Turn-Off Time: 300ns, 500ns
Maximum Output Voltage: 7V
Channel Output Current: 8mA
Continuous forward current- Max: 25mA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - PS8821-2-A-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
PS8821-2-A-ND
Transistor, Photovoltaic Output Optoisolators PS8821-2-A-ND
Optoisolator Transistor Output 2500Vrms 2 Channel

Optoisolator Transistor Output 2500Vrms 2 Channel

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Optocouplers Optocouplers
Product Number 1090215-PS8821-2-A PS8821-2-A-ND
Product Name Optoisolators - Transistor, Photovoltaic Output - PS8821-2-A Transistor, Photovoltaic Output Optoisolators
Input DC; DC DC
Output Phototransistor; Transistor Phototransistor
Mounting Option Surface Mount Surface Mount
Forward Current 25 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Coupler - OC150HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - SI8231BB-D-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler module - 859-730 - WAGO
Specs
Input DC
Rise Time 12 µs
View Details