Renesas Electronics Corporation Logic Output Optoisolators PS9303L2-V-E3-AX

Description
Logic Output Optoisolator 1Mbps Push-Pull, Totem Pole 5000Vrms 1 Channel 15kV/µs CMTI 6-SDIP Gull Wing
Request a Quote Datasheet
Description
Logic Output Optoisolator 1Mbps Push-Pull, Totem Pole 5000Vrms 1 Channel 15kV/µs CMTI 6-SDIP Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - 559-PS9303L2-V-E3-AXTR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
559-PS9303L2-V-E3-AXTR-ND
Logic Output Optoisolators 559-PS9303L2-V-E3-AXTR-ND
Logic Output Optoisolator 1Mbps Push-Pull, Totem Pole 5000Vrms 1 Channel 15kV/µs CMTI 6-SDIP Gull Wing

Logic Output Optoisolator 1Mbps Push-Pull, Totem Pole 5000Vrms 1 Channel 15kV/µs CMTI 6-SDIP Gull Wing

Buy Now Datasheet
Singapore, Singapore
5KV Signal Isolator and Optocoupler
902-PS9303L2-V-E3-AX
5KV Signal Isolator and Optocoupler 902-PS9303L2-V-E3-AX
OPTOISO 5KV PUSH PULL 6DIP GW Product overview: PS9303L2-V-E3-AX from Renesas Electronics Corporation is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-PS9303L2-V-E3-AX can be used for catalog matching and distributor lookup.

OPTOISO 5KV PUSH PULL 6DIP GW Product overview: PS9303L2-V-E3-AX from Renesas Electronics Corporation is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-PS9303L2-V-E3-AX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - PS9303L2-V-E3-AX - Rochester Electronics
Newburyport, MA, United States
Logic IC Output Optocoupler, 1-Channel, 1-Element, 5000V Isolation, 1MBps

Logic IC Output Optocoupler, 1-Channel, 1-Element, 5000V Isolation, 1MBps

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
PS9303L2-V-E3-AX
High Speed Optocouplers PS9303L2-V-E3-AX
High Speed Optocouplers Hi-Spd Optocplr 6pin SDIP

High Speed Optocouplers Hi-Spd Optocplr 6pin SDIP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 559-PS9303L2-V-E3-AXTR-ND 902-PS9303L2-V-E3-AX PS9303L2-V-E3-AX PS9303L2-V-E3-AX
Product Name Logic Output Optoisolators 5KV Signal Isolator and Optocoupler High Speed Optocouplers
Input DC DC
Output Push-Pull, Totem Pole Push-Pull, Totem Pole
Package Type "6-SOIC (0.268"", 6.80mm Width)"
Mounting Option Surface Mount Tape & Reel (TR)
Forward Current 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 336-SI8237AC-D-IS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
High Voltage Opto-Coupler - OC200G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Digital Isolators - 448-4DIR1401HXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details