California Eastern Laboratories - CEL Logic Output Optoisolators PS9113-F3-A

Description
Logic Output Optoisolator 1Mbps Open Collector 3750Vrms 1 Channel 15kV/µs CMTI 5-SO
Request a Quote Datasheet
Description
Logic Output Optoisolator 1Mbps Open Collector 3750Vrms 1 Channel 15kV/µs CMTI 5-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - PS9113TR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
PS9113TR-ND
Logic Output Optoisolators PS9113TR-ND
Logic Output Optoisolator 1Mbps Open Collector 3750Vrms 1 Channel 15kV/µs CMTI 5-SO

Logic Output Optoisolator 1Mbps Open Collector 3750Vrms 1 Channel 15kV/µs CMTI 5-SO

Buy Now Datasheet
Singapore, Singapore
3.75KV Signal Isolator and Optocoupler
902-PS9113-F3-A
3.75KV Signal Isolator and Optocoupler 902-PS9113-F3-A
OPTOISO 3.75KV OPN COLLECTOR 5SO Product overview: PS9113-F3-A from CEL (California Eastern Laboratories) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-PS9113-F3-A can be used for catalog matching and distributor lookup.

OPTOISO 3.75KV OPN COLLECTOR 5SO Product overview: PS9113-F3-A from CEL (California Eastern Laboratories) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-PS9113-F3-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Optocouplers Optocouplers
Product Number PS9113TR-ND 902-PS9113-F3-A
Product Name Logic Output Optoisolators 3.75KV Signal Isolator and Optocoupler
Input DC DC
Output Open Collector Open Collector
Package Type "6-SOIC (0.173"", 4.40mm Width), 5 Leads"
Mounting Option Surface Mount Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 1EDI30I12MHXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Rise Time 0.0100 µs
View Details
High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 863-SI8234BB-AM1-ND - DigiKey
Specs
Package Type 14-VDFN
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details