OPTOISOLTR 3.75KV OPEN COLL 5-SO
Logic Output Optoisolator 1Mbps Open Collector 3750Vrms 1 Channel 15kV/µs CMTI 5-SO
OPTOISOLTR 3.75KV OPEN COLL 5-SO
High Speed Optocouplers Hi-Speed Optocplr SO-5
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 559-PS9113-F3-AXDKR-ND | PS9113-F3-AX |
| Product Name | Logic Output Optoisolators | High Speed Optocouplers |
| Input | DC | |
| Output | Open Collector | |
| Package Type | "6-SOIC (0.173"", 4.40mm Width), 5 Leads" | |
| Mounting Option | Surface Mount |