HI-SPD OPTOCPLR 8-PIN DIP Product overview: PS9513L2-V-E3-AX from Renesas Electronics Corporation is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, DIP, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-PS9513L2-V-E3-AX
OPTOISOLTR 5KV OPEN COLL 8-SMD
Logic Output Optoisolator 1Mbps Open Collector 5000Vrms 1 Channel 15kV/µs CMTI 8-SMD
OPTOISOLTR 5KV OPEN COLL 8-SMD
High Speed Optocouplers HI-SPD OPTOCPLR 8-PIN DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 902-PS9513L2-V-E3-AX | 559-PS9513L2-V-E3-AXDKR-ND | PS9513L2-V-E3-AX |
| Product Name | DIP Signal Isolator and Optocoupler | Logic Output Optoisolators | High Speed Optocouplers |
| Input | DC | DC | |
| Output | Open Collector | Open Collector | |
| Mounting Option | Tape & Reel (TR) | Surface Mount | |
| Isolation Voltage | 5000 volts | 5000 volts |