Renesas Electronics Corporation Logic Output Optoisolators PS9309L2-V-AX

Description
Logic IC Output Optocoupler, 1-Element, 5000V Isolation
Request a Quote Datasheet
Description
Logic IC Output Optocoupler, 1-Element, 5000V Isolation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PS9309L2-V-AX - Rochester Electronics
Newburyport, MA, United States
Logic IC Output Optocoupler, 1-Element, 5000V Isolation

Logic IC Output Optocoupler, 1-Element, 5000V Isolation

Supplier's Site Datasheet
Logic Output Optoisolators - 559-1626-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
559-1626-ND
Logic Output Optoisolators 559-1626-ND
Logic Output Optoisolator 1Mbps Push-Pull, Totem Pole 5000Vrms 1 Channel 15kV/µs CMTI 6-SDIP Gull Wing

Logic Output Optoisolator 1Mbps Push-Pull, Totem Pole 5000Vrms 1 Channel 15kV/µs CMTI 6-SDIP Gull Wing

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
PS9309L2-V-AX
Logic Output Optocouplers PS9309L2-V-AX
Logic Output Optocouplers HI-SPD OPTOCPLR 6PIN SDIP

Logic Output Optocouplers HI-SPD OPTOCPLR 6PIN SDIP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number PS9309L2-V-AX 559-1626-ND PS9309L2-V-AX
Product Name Logic Output Optoisolators Logic Output Optocouplers
Isolation Voltage 5000 volts 5000 volts
Input DC
Output Push-Pull, Totem Pole
Package Type "6-SOIC (0.268"", 6.80mm Width)"
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2577355 - RS Components, Ltd.
Specs
Operating Temperature -40 C (-40 F)
View Details
High Voltage Opto-Coupler - OC150HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - SI8235AD-D-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details