Manufacturer: CEL
Win Source Part Number: 890250-PS9117-V-F3-A
Series: NEPOC
Operating Temperature Range: -40°C ~ 85°C
Features: Logic Output Optoisolator 10Mbps Open Collector 3750Vrms 1 Channel 15kV/µs CMTI 5-SO
Package: Reel - TR
Package: 6-SOIC (0.173", 4.40mm Width), 5 Leads
Mounting: Surface Mount
Part Status: Obsolete
Categories: Isolators
Case / Package: 5-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.40.8000
Logic Output Optoisolator 10Mbps Open Collector 3750Vrms 1 Channel 15kV/µs CMTI 5-SO
OPTOISO 3.75KV OPN COLLECTOR 5SO Product overview: PS9117-V-F3-A from CEL (California Eastern Laboratories) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-PS9117-V-F3-A can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 890250-PS9117-V-F3-A | PS9117-V-F3-A-ND | 902-PS9117-V-F3-A |
| Product Name | Optoisolators - Logic Output - PS9117-V-F3-A | Logic Output Optoisolators | 3.75KV Signal Isolator and Optocoupler |
| Mounting Option | Surface Mount; 5-SO | Surface Mount | Tape & Reel (TR) |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Input | DC | DC | |
| Output | Open Collector | Open Collector | |
| Package Type | "6-SOIC (0.173"", 4.40mm Width), 5 Leads" |