OPTOISO 5KV OPEN COLLECTOR 8DIP Product overview: PS9513-AX from Renesas Electronics Corporation is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-PS9513-AX can be used for catalog matching and distributor lookup.
Logic Output Optoisolator 1Mbps Open Collector 5000Vrms 1 Channel 15kV/µs CMTI 8-DIP
High Speed Optocouplers IPM Driver
OPTOCPLR, DIGITAL, 1MBPS, 5KV, DIP-8 ROHS COMPLIANT: YES
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 2347111 | 902-PS9513-AX | 559-1180-ND | PS9513-AX | 50AJ8738 |
| Product Name | Optocouplers | 5KV Signal Isolator and Optocoupler | Logic Output Optoisolators | High Speed Optocouplers | Optocplr, Digital, 1Mbps, 5Kv, Dip-8 Rohs Compliant Renesas |
| Input | DC | DC | DC | ||
| Approvals | RoHS Compliant | ||||
| Mounting Option | DIP | Tube | Through Hole | ||
| Output | Open Collector | Open Collector |